Vishay Precision Group Through Hole Resistors CMF50150K00FHEB

Description
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF150KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF150KQFTR-ND
Through Hole Resistors CMF150KQFTR-ND
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF150KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF150KQFCT-ND
Through Hole Resistors CMF150KQFCT-ND
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1018715-CMF50150K00FHEB
Resistors - Through Hole Resistors 1018715-CMF50150K00FHEB
Win Source Part Number: 1018715-CMF50150K00F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 150 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF150KQFTR,CMF150KQ FCT Base Product Number: CMF50

Win Source Part Number: 1018715-CMF50150K00FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 150 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF150KQFTR,CMF150KQFCT
Base Product Number: CMF50

Buy Now Datasheet
RES 150K OHM 1% 50PPM 1/4W - CMF50150K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1% 50PPM 1/4W
CMF50150K00FHEB
RES 150K OHM 1% 50PPM 1/4W CMF50150K00FHEB
RES 150Kohm 1% 50PPM 1/4W

RES 150Kohm 1% 50PPM 1/4W

Supplier's Site
4W Resistor - 53-CMF50150K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 150K OHM 1/4W 1% AXIAL Product overview: CMF50150K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50150K00FHEB can be used for catalog matching and distributor lookup.

RES 150K OHM 1/4W 1% AXIAL Product overview: CMF50150K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50150K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 150 Kohm, 250 Mw, 1%; Resistance Vishay - 67P5846 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Kohm, 250 Mw, 1%; Resistance Vishay
67P5846
Metal Film Resistor, 150 Kohm, 250 Mw, 1%; Resistance Vishay 67P5846
METAL FILM RESISTOR, 150 KOHM, 250 MW, 1%; Resistance:150kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 KOHM, 250 MW, 1%; Resistance:150kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF150KQFTR-ND 1018715-CMF50150K00FHEB CMF50150K00FHEB 53-CMF50150K00FHEB 67P5846
Product Name Through Hole Resistors Resistors - Through Hole Resistors RES 150K OHM 1% 50PPM 1/4W 4W Resistor Metal Film Resistor, 150 Kohm, 250 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details