Vishay Intertechnology, Inc. RES 14.7K OHM 1/4W 1% AXIAL CMF5014K700FKRE

Description
RES 14.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/4W 1% AXIAL - CMF5014K700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/4W 1% AXIAL
CMF5014K700FKRE
RES 14.7K OHM 1/4W 1% AXIAL CMF5014K700FKRE
RES 14.7Kohm 1/4W 1% AXIAL

RES 14.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5014K700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014K700FKRE-ND
Through Hole Resistors CMF5014K700FKRE-ND
14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 14.7K 1% T-1 R36 Vishay - 67P5747 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14.7K 1% T-1 R36 Vishay
67P5747
Cmf-50 14.7K 1% T-1 R36 Vishay 67P5747
CMF-50 14.7K 1% T-1 R36

CMF-50 14.7K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014K700FKRE CMF5014K700FKRE-ND 67P5747
Product Name RES 14.7K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 14.7K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers