Vishay Intertechnology, Inc. Through Hole Resistors CMF5014K000FKEB

Description
14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5014K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5014K000FKEB-ND
Through Hole Resistors CMF5014K000FKEB-ND
14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14K OHM 1/4W 1% AXIAL - CMF5014K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/4W 1% AXIAL
CMF5014K000FKEB
RES 14K OHM 1/4W 1% AXIAL CMF5014K000FKEB
RES 14Kohm 1/4W 1% AXIAL

RES 14Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 14K 1% T-1 Eb E3 Vishay - 67P5725 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 14K 1% T-1 Eb E3 Vishay
67P5725
Cmf-50 14K 1% T-1 Eb E3 Vishay 67P5725
CMF-50 14K 1% T-1 EB e3

CMF-50 14K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5014K000FKEB-ND CMF5014K000FKEB 67P5725
Product Name Through Hole Resistors RES 14K OHM 1/4W 1% AXIAL Cmf-50 14K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details