Vishay Intertechnology, Inc. RES 143K OHM 1/4W .1% AXIAL CMF50143K00BEEK

Description
RES 143Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/4W .1% AXIAL - CMF50143K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/4W .1% AXIAL
CMF50143K00BEEK
RES 143K OHM 1/4W .1% AXIAL CMF50143K00BEEK
RES 143Kohm 1/4W .1% AXIAL

RES 143Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50143K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50143K00BEEK-ND
Through Hole Resistors CMF50143K00BEEK-ND
143 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 143K .1% T-9 Ek E3 Vishay - 67P5770 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 143K .1% T-9 Ek E3 Vishay
67P5770
Cmf-50 143K .1% T-9 Ek E3 Vishay 67P5770
CMF-50 143K .1% T-9 EK e3

CMF-50 143K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50143K00BEEK CMF50143K00BEEK-ND 67P5770
Product Name RES 143K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 143K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details