Vishay Intertechnology, Inc. RES 13.7 OHM 1% 50PPM 1/4W CMF5013R700FHEB

Description
RES 13.7ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 13.7ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1% 50PPM 1/4W - CMF5013R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1% 50PPM 1/4W
CMF5013R700FHEB
RES 13.7 OHM 1% 50PPM 1/4W CMF5013R700FHEB
RES 13.7ohm 1% 50PPM 1/4W

RES 13.7ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF13.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.7QFTR-ND
Through Hole Resistors CMF13.7QFTR-ND
13.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 13.7 1% T-2 Eb E3 Vishay - 67P5686 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 13.7 1% T-2 Eb E3 Vishay
67P5686
Cmf-50 13.7 1% T-2 Eb E3 Vishay 67P5686
CMF-50 13.7 1% T-2 EB e3

CMF-50 13.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5013R700FHEB CMF13.7QFTR-ND 67P5686
Product Name RES 13.7 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 13.7 1% T-2 Eb E3 Vishay
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details