Metal Film Resistors - Through Hole
13.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-50 13.5 .5% T-2 B14
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5013R500DHBF | CMF5013R500DHBF-ND | 67P5684 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-50 13.5 .5% T-2 B14 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 13.5 ohms |