Vishay Intertechnology, Inc. RES 13.5 OHM 1/4W .1% AXIAL CMF5013R500BHBF

Description
RES 13.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5 OHM 1/4W .1% AXIAL - CMF5013R500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5 OHM 1/4W .1% AXIAL
CMF5013R500BHBF
RES 13.5 OHM 1/4W .1% AXIAL CMF5013R500BHBF
RES 13.5ohm 1/4W .1% AXIAL

RES 13.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5013R500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5013R500BHBF-ND
Through Hole Resistors CMF5013R500BHBF-ND
13.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 13.5 .1% T-2 B14 Vishay - 67P5682 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 13.5 .1% T-2 B14 Vishay
67P5682
Cmf-50 13.5 .1% T-2 B14 Vishay 67P5682
CMF-50 13.5 .1% T-2 B14

CMF-50 13.5 .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5013R500BHBF CMF5013R500BHBF-ND 67P5682
Product Name RES 13.5 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 13.5 .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.5 ohms 13.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details