Vishay Intertechnology, Inc. RES 13.3 OHM 1/4W 1% AXIAL CMF5013R300FKRE

Description
RES 13.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1/4W 1% AXIAL - CMF5013R300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/4W 1% AXIAL
CMF5013R300FKRE
RES 13.3 OHM 1/4W 1% AXIAL CMF5013R300FKRE
RES 13.3ohm 1/4W 1% AXIAL

RES 13.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5013R300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5013R300FKRE-ND
Through Hole Resistors CMF5013R300FKRE-ND
13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 13.3 1% T-1 R36 Vishay - 67P5681 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 13.3 1% T-1 R36 Vishay
67P5681
Cmf-50 13.3 1% T-1 R36 Vishay 67P5681
CMF-50 13.3 1% T-1 R36

CMF-50 13.3 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5013R300FKRE CMF5013R300FKRE-ND 67P5681
Product Name RES 13.3 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 13.3 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers