Vishay Intertechnology, Inc. RES 13.3K OHM 1% 50PPM 1/4W CMF5013K300FHEB

Description
RES 13.3Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 13.3Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1% 50PPM 1/4W - CMF5013K300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1% 50PPM 1/4W
CMF5013K300FHEB
RES 13.3K OHM 1% 50PPM 1/4W CMF5013K300FHEB
RES 13.3Kohm 1% 50PPM 1/4W

RES 13.3Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - 541-CMF5013K300FHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5013K300FHEBTB-ND
Through Hole Resistors 541-CMF5013K300FHEBTB-ND
13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5013K300FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5013K300FHEBCT-ND
Through Hole Resistors 541-CMF5013K300FHEBCT-ND
13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5013K300FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 13.3K OHM 1/4W 1% AXIAL Product overview: CMF5013K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5013K300FHEB can be used for catalog matching and distributor lookup.

RES 13.3K OHM 1/4W 1% AXIAL Product overview: CMF5013K300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5013K300FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF5013K300FHEB 541-CMF5013K300FHEBTB-ND 53-CMF5013K300FHEB
Product Name RES 13.3K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor
Resistance Range 13300 ohms 13300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details