Vishay Intertechnology, Inc. Through Hole Resistors CMF50137R00BEBF

Description
137 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
137 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50137R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50137R00BEBF-ND
Through Hole Resistors CMF50137R00BEBF-ND
137 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 137 OHM 1/4W .1% AXIAL - CMF50137R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/4W .1% AXIAL
CMF50137R00BEBF
RES 137 OHM 1/4W .1% AXIAL CMF50137R00BEBF
RES 137ohm 1/4W .1% AXIAL

RES 137ohm 1/4W .1% AXIAL

Supplier's Site
Cmf-50 137 .1% T-9 B14 Vishay - 67P5716 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 137 .1% T-9 B14 Vishay
67P5716
Cmf-50 137 .1% T-9 B14 Vishay 67P5716
CMF-50 137 .1% T-9 B14

CMF-50 137 .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50137R00BEBF-ND CMF50137R00BEBF 67P5716
Product Name Through Hole Resistors RES 137 OHM 1/4W .1% AXIAL Cmf-50 137 .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details