Vishay Intertechnology, Inc. RES 12.7 OHM 1/4W 1% AXIAL CMF5012R700FHEK

Description
RES 12.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1/4W 1% AXIAL - CMF5012R700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/4W 1% AXIAL
CMF5012R700FHEK
RES 12.7 OHM 1/4W 1% AXIAL CMF5012R700FHEK
RES 12.7ohm 1/4W 1% AXIAL

RES 12.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5012R700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012R700FHEK-ND
Through Hole Resistors CMF5012R700FHEK-ND
12.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5012R700FHEK CMF5012R700FHEK-ND
Product Name RES 12.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers