Vishay Intertechnology, Inc. Through Hole Resistors CMF5012R100FHEB

Description
12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF12.1QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.1QFCT-ND
Through Hole Resistors CMF12.1QFCT-ND
12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF12.1QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.1QFTR-ND
Through Hole Resistors CMF12.1QFTR-ND
12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.1 OHM 1/4W 1% AXIAL - CMF5012R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/4W 1% AXIAL
CMF5012R100FHEB
RES 12.1 OHM 1/4W 1% AXIAL CMF5012R100FHEB
RES 12.1ohm 1/4W 1% AXIAL

RES 12.1ohm 1/4W 1% AXIAL

Supplier's Site
12.1 OHM 4W Resistor - 53-CMF5012R100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.1 OHM 4W Resistor
53-CMF5012R100FHEB
12.1 OHM 4W Resistor 53-CMF5012R100FHEB
RES 12.1 OHM 1/4W 1% AXIAL Product overview: CMF5012R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.1 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5012R100FHEB can be used for catalog matching and distributor lookup.

RES 12.1 OHM 1/4W 1% AXIAL Product overview: CMF5012R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.1 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5012R100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF12.1QFCT-ND CMF5012R100FHEB 53-CMF5012R100FHEB
Product Name Through Hole Resistors RES 12.1 OHM 1/4W 1% AXIAL 12.1 OHM 4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details