Vishay Intertechnology, Inc. Through Hole Resistors CMF5012R000FKEK

Description
12 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5012R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012R000FKEK-ND
Through Hole Resistors CMF5012R000FKEK-ND
12 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12 OHM 1/4W 1% AXIAL - CMF5012R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1/4W 1% AXIAL
CMF5012R000FKEK
RES 12 OHM 1/4W 1% AXIAL CMF5012R000FKEK
RES 12ohm 1/4W 1% AXIAL

RES 12ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 12 1% T-1 Ek E3 Vishay - 67P5577 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 12 1% T-1 Ek E3 Vishay
67P5577
Cmf-50 12 1% T-1 Ek E3 Vishay 67P5577
CMF-50 12 1% T-1 EK e3

CMF-50 12 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012R000FKEK-ND CMF5012R000FKEK 67P5577
Product Name Through Hole Resistors RES 12 OHM 1/4W 1% AXIAL Cmf-50 12 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details