Vishay Intertechnology, Inc. Metal Film Resistors - CMF5012K100FKRE

Description
Metal Film Resistors - Through Hole 1/8watt 12.1Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 12.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5012K100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5012K100FKRE
Metal Film Resistors - CMF5012K100FKRE
Metal Film Resistors - Through Hole 1/8watt 12.1Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 12.1Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5012K100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5012K100FKRE-ND
Through Hole Resistors CMF5012K100FKRE-ND
12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4857
Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4857
Resistor,Metal Film,12.1KOhms,200WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.1KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5012K100FKRE CMF5012K100FKRE-ND 40C4857
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,12.1Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details