Vishay Intertechnology, Inc. RES 12.1K OHM 1/4W 0.1% AXIAL CMF5012K100BEEB

Description
RES 12.1Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/4W 0.1% AXIAL - CMF5012K100BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/4W 0.1% AXIAL
CMF5012K100BEEB
RES 12.1K OHM 1/4W 0.1% AXIAL CMF5012K100BEEB
RES 12.1Kohm 1/4W 0.1% AXIAL

RES 12.1Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF12.1KQBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.1KQBCT-ND
Through Hole Resistors CMF12.1KQBCT-ND
12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF12.1KQBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF12.1KQBTR-ND
Through Hole Resistors CMF12.1KQBTR-ND
12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5012K100BEEB CMF12.1KQBCT-ND
Product Name RES 12.1K OHM 1/4W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers