Vishay Intertechnology, Inc. Through Hole Resistors CMF50121K00FHEB

Description
121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF121KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF121KQFTR-ND
Through Hole Resistors CMF121KQFTR-ND
121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121K OHM 1% 50PPM 1/4W - CMF50121K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1% 50PPM 1/4W
CMF50121K00FHEB
RES 121K OHM 1% 50PPM 1/4W CMF50121K00FHEB
RES 121Kohm 1% 50PPM 1/4W

RES 121Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 121K 1% T-2 Eb E3 Vishay - 67P5615 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 121K 1% T-2 Eb E3 Vishay
67P5615
Cmf-50 121K 1% T-2 Eb E3 Vishay 67P5615
CMF-50 121K 1% T-2 EB e3

CMF-50 121K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF121KQFTR-ND CMF50121K00FHEB 67P5615
Product Name Through Hole Resistors RES 121K OHM 1% 50PPM 1/4W Cmf-50 121K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details