Vishay Precision Group Cmf-50 120 1% T-1 Re7 Vishay CMF50120R00FKR7

Description
CMF-50 120 1% T-1 RE7
Description
CMF-50 120 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 120 1% T-1 Re7 Vishay - 67P5609 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 120 1% T-1 Re7 Vishay
67P5609
Cmf-50 120 1% T-1 Re7 Vishay 67P5609
CMF-50 120 1% T-1 RE7

CMF-50 120 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5609
Product Name Cmf-50 120 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers