Vishay Precision Group Cmf-50 120K 5% T-00 Re5 Vishay CMF50120K00JNWF

Description
CMF-50 120K 5% T-00 RE5
Description
CMF-50 120K 5% T-00 RE5

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 120K 5% T-00 Re5 Vishay - 67P5606 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 120K 5% T-00 Re5 Vishay
67P5606
Cmf-50 120K 5% T-00 Re5 Vishay 67P5606
CMF-50 120K 5% T-00 RE5

CMF-50 120K 5% T-00 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5606
Product Name Cmf-50 120K 5% T-00 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details