Vishay Intertechnology, Inc. Through Hole Resistors CMF5011R500FHEK

Description
11.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5011R500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5011R500FHEK-ND
Through Hole Resistors CMF5011R500FHEK-ND
11.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.5 OHM 1/4W 1% AXIAL - CMF5011R500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/4W 1% AXIAL
CMF5011R500FHEK
RES 11.5 OHM 1/4W 1% AXIAL CMF5011R500FHEK
RES 11.5ohm 1/4W 1% AXIAL

RES 11.5ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 11.5 1% T-2 Ek E3 Vishay - 67P5522 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11.5 1% T-2 Ek E3 Vishay
67P5522
Cmf-50 11.5 1% T-2 Ek E3 Vishay 67P5522
CMF-50 11.5 1% T-2 EK e3

CMF-50 11.5 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5011R500FHEK-ND CMF5011R500FHEK 67P5522
Product Name Through Hole Resistors RES 11.5 OHM 1/4W 1% AXIAL Cmf-50 11.5 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details