Vishay Intertechnology, Inc. RES 11.8K OHM 1/4W 1% AXIAL CMF5011K800FHEB

Description
RES 11.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/4W 1% AXIAL - CMF5011K800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/4W 1% AXIAL
CMF5011K800FHEB
RES 11.8K OHM 1/4W 1% AXIAL CMF5011K800FHEB
RES 11.8Kohm 1/4W 1% AXIAL

RES 11.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF11.8KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.8KQFCT-ND
Through Hole Resistors CMF11.8KQFCT-ND
11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF11.8KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.8KQFTR-ND
Through Hole Resistors CMF11.8KQFTR-ND
11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5011K800FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 11.8K OHM 1/4W 1% AXIAL Product overview: CMF5011K800FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5011K800FHEB can be used for catalog matching and distributor lookup.

RES 11.8K OHM 1/4W 1% AXIAL Product overview: CMF5011K800FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5011K800FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 11.8K 1% T-2 Eb E3 Vishay - 67P5509 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11.8K 1% T-2 Eb E3 Vishay
67P5509
Cmf-50 11.8K 1% T-2 Eb E3 Vishay 67P5509
CMF-50 11.8K 1% T-2 EB e3

CMF-50 11.8K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5011K800FHEB CMF11.8KQFCT-ND 53-CMF5011K800FHEB 67P5509
Product Name RES 11.8K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor Cmf-50 11.8K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms 11800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details