Vishay Intertechnology, Inc. RES 11K OHM 1/4W 0.1% AXIAL CMF5011K000BEEB

Description
RES 11Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/4W 0.1% AXIAL - CMF5011K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/4W 0.1% AXIAL
CMF5011K000BEEB
RES 11K OHM 1/4W 0.1% AXIAL CMF5011K000BEEB
RES 11Kohm 1/4W 0.1% AXIAL

RES 11Kohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF11KQBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11KQBCT-ND
Through Hole Resistors CMF11KQBCT-ND
11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF11KQBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11KQBTR-ND
Through Hole Resistors CMF11KQBTR-ND
11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5011K000BEEB CMF11KQBCT-ND
Product Name RES 11K OHM 1/4W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details