Vishay Intertechnology, Inc. RES 113 OHM 1% 50PPM 1/4W CMF50113R00FHEB

Description
RES 113ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 113ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1% 50PPM 1/4W - CMF50113R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1% 50PPM 1/4W
CMF50113R00FHEB
RES 113 OHM 1% 50PPM 1/4W CMF50113R00FHEB
RES 113ohm 1% 50PPM 1/4W

RES 113ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF113QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF113QFTR-ND
Through Hole Resistors CMF113QFTR-ND
113 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50113R00FHEB CMF113QFTR-ND
Product Name RES 113 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers