Vishay Intertechnology, Inc. RES 111K OHM 1/4W 1% AXIAL CMF50111K00FKR6

Description
RES 111Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 111Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111K OHM 1/4W 1% AXIAL - CMF50111K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111K OHM 1/4W 1% AXIAL
CMF50111K00FKR6
RES 111K OHM 1/4W 1% AXIAL CMF50111K00FKR6
RES 111Kohm 1/4W 1% AXIAL

RES 111Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50111K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50111K00FKR6-ND
Through Hole Resistors CMF50111K00FKR6-ND
111 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

111 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 111 Kohm, +/1 Percent, 100 Ppm Vishay - 40C4855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 111 Kohm, +/1 Percent, 100 Ppm Vishay
40C4855
Cmf50, 111 Kohm, +/1 Percent, 100 Ppm Vishay 40C4855
CMF50, 111 kOhm, +/- 1 Percent, 100 ppm

CMF50, 111 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50111K00FKR6 CMF50111K00FKR6-ND 40C4855
Product Name RES 111K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 111 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers