Vishay Intertechnology, Inc. Metal Film Resistors - CMF5010R500FHEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5010R500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5010R500FHEK
Metal Film Resistors - CMF5010R500FHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5010R500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R500FHEK-ND
Through Hole Resistors CMF5010R500FHEK-ND
10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10.5 1% T-2 Ek E3 Vishay - 67P5389 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10.5 1% T-2 Ek E3 Vishay
67P5389
Cmf-50 10.5 1% T-2 Ek E3 Vishay 67P5389
CMF-50 10.5 1% T-2 EK e3

CMF-50 10.5 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R500FHEK CMF5010R500FHEK-ND 67P5389
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 10.5 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details