Vishay Intertechnology, Inc. Metal Film Resistors - CMF5010R000JNEA

Description
Metal Film Resistors - Through Hole CMF-50 10 5% T-00 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 10 5% T-00 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5010R000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5010R000JNEA
Metal Film Resistors - CMF5010R000JNEA
Metal Film Resistors - Through Hole CMF-50 10 5% T-00 EA e3

Metal Film Resistors - Through Hole CMF-50 10 5% T-00 EA e3

Supplier's Site
Through Hole Resistors - CMF5010R000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R000JNEA-ND
Through Hole Resistors CMF5010R000JNEA-ND
10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10 5% T-00 Ea E3 Vishay - 67P5382 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10 5% T-00 Ea E3 Vishay
67P5382
Cmf-50 10 5% T-00 Ea E3 Vishay 67P5382
CMF-50 10 5% T-00 EA e3

CMF-50 10 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R000JNEA CMF5010R000JNEA-ND 67P5382
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 10 5% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers