Vishay Intertechnology, Inc. Metal Film Resistors - CMF5010R000GKR6

Description
Metal Film Resistors - Through Hole CMF-50 10 2% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 10 2% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5010R000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5010R000GKR6
Metal Film Resistors - CMF5010R000GKR6
Metal Film Resistors - Through Hole CMF-50 10 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 10 2% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF5010R000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R000GKR6-ND
Through Hole Resistors CMF5010R000GKR6-ND
10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10 2% T-1 Re6 Vishay - 67P5374 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10 2% T-1 Re6 Vishay
67P5374
Cmf-50 10 2% T-1 Re6 Vishay 67P5374
CMF-50 10 2% T-1 RE6

CMF-50 10 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R000GKR6 CMF5010R000GKR6-ND 67P5374
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 10 2% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details