Vishay Intertechnology, Inc. RES 10 OHM 1/4W 1% AXIAL CMF5010R000FKEK

Description
RES 10ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W 1% AXIAL - CMF5010R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W 1% AXIAL
CMF5010R000FKEK
RES 10 OHM 1/4W 1% AXIAL CMF5010R000FKEK
RES 10ohm 1/4W 1% AXIAL

RES 10ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R000FKEK-ND
Through Hole Resistors CMF5010R000FKEK-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 10 Ohm, 250Mw, 1%; Resistance Vishay - 65K2361 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10 Ohm, 250Mw, 1%; Resistance Vishay
65K2361
Resistor, Metal Film, 10 Ohm, 250Mw, 1%; Resistance Vishay 65K2361
RESISTOR, METAL FILM, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R000FKEK CMF5010R000FKEK-ND 65K2361
Product Name RES 10 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 10 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details