Vishay Intertechnology, Inc. Through Hole Resistors CMF5010K700BEBF

Description
10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010K700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K700BEBF-ND
Through Hole Resistors CMF5010K700BEBF-ND
10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5010K700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5010K700BEBF
Metal Film Resistors - CMF5010K700BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,107Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C4790 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C4790
Resistor,metal Film,107Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C4790
Resistor,Metal Film,107KOhms,200WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,107KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K700BEBF-ND CMF5010K700BEBF 40C4790
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,107Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details