Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5010K000GKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 10K 2% T-1 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 10K 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5010K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5010K000GKBF
Vishay/DaleMetal Film Resistors - CMF5010K000GKBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 10K 2% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 10K 2% T-1 B14

Supplier's Site
Through Hole Resistors - CMF5010K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000GKBF-ND
Through Hole Resistors CMF5010K000GKBF-ND
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10K 2% T-1 B14 Vishay - 67P5306 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K 2% T-1 B14 Vishay
67P5306
Cmf-50 10K 2% T-1 B14 Vishay 67P5306
CMF-50 10K 2% T-1 B14

CMF-50 10K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000GKBF CMF5010K000GKBF-ND 67P5306
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 10K 2% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details