Vishay Intertechnology, Inc. RES 107 OHM 1% 50PPM 1/4W CMF50107R00FHEB

Description
RES 107ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 107ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1% 50PPM 1/4W - CMF50107R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1% 50PPM 1/4W
CMF50107R00FHEB
RES 107 OHM 1% 50PPM 1/4W CMF50107R00FHEB
RES 107ohm 1% 50PPM 1/4W

RES 107ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF107QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF107QFTR-ND
Through Hole Resistors CMF107QFTR-ND
107 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50107R00FHEB CMF107QFTR-ND
Product Name RES 107 OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details