Vishay Intertechnology, Inc. RES 100 OHM 1/4W 2% AXIAL CMF50100R00GKR6

Description
RES 100ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 2% AXIAL - CMF50100R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 2% AXIAL
CMF50100R00GKR6
RES 100 OHM 1/4W 2% AXIAL CMF50100R00GKR6
RES 100ohm 1/4W 2% AXIAL

RES 100ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF50100R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100R00GKR6-ND
Through Hole Resistors CMF50100R00GKR6-ND
100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50100R00GKR6 CMF50100R00GKR6-ND
Product Name RES 100 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details