Vishay Intertechnology, Inc. RES 100 OHM 1/4W 1% AXIAL CMF50100R00FKEK

Description
RES 100ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 1% AXIAL - CMF50100R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 1% AXIAL
CMF50100R00FKEK
RES 100 OHM 1/4W 1% AXIAL CMF50100R00FKEK
RES 100ohm 1/4W 1% AXIAL

RES 100ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50100R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100R00FKEK-ND
Through Hole Resistors CMF50100R00FKEK-ND
100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 100 1% T-1 Ek E3 Vishay - 67P5443 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 100 1% T-1 Ek E3 Vishay
67P5443
Cmf-50 100 1% T-1 Ek E3 Vishay 67P5443
CMF-50 100 1% T-1 EK e3

CMF-50 100 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100R00FKEK CMF50100R00FKEK-ND 67P5443
Product Name RES 100 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 100 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers