Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 100Kohms 1%
100kR 1% Metal Film Resistor, 0.1W, Axial, 200V Product overview: CMF50100K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50100K00FHEK can be used for catalog matching and distributor lookup.
Win Source Part Number: 1078553-CMF50100K00F
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.065" Dia x 0.150" L (1.65mm x 3.81mm)
Alternative Parts (Cross-Reference): RNF14FTC100K; CMF5090K900FHEB; CMF5595K300FHEB; CMF5095K300FHEB; MFR-25FRF52-100K; MFR-25FBF52-100K;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF100KQA
Base Product Number: CMF50
100 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF50100K00FHEK | 53-CMF50100K00FHEK | 1078553-CMF50100K00FHEK | CMF100KQA-ND | 63M2669 |
| Product Name | Vishay/DaleMetal Film Resistors - | 0.1W 200V Resistor | Resistors - Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | 200 volts |