Vishay Intertechnology, Inc. RES 100K OHM 1/4W .1% AXIAL CMF50100K00BERE

Description
RES 100Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W .1% AXIAL - CMF50100K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W .1% AXIAL
CMF50100K00BERE
RES 100K OHM 1/4W .1% AXIAL CMF50100K00BERE
RES 100Kohm 1/4W .1% AXIAL

RES 100Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50100K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50100K00BERE-ND
Through Hole Resistors CMF50100K00BERE-ND
100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C4811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C4811
Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C4811
Resistor,Metal Film,100KOhms,200WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,100KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50100K00BERE CMF50100K00BERE-ND 40C4811
Product Name RES 100K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,100Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details