Vishay Intertechnology, Inc. RES 8.2 OHM 1W 5% AXIAL CMF208R2000JNR6

Description
RES 8.2ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 8.2ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1W 5% AXIAL - CMF208R2000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1W 5% AXIAL
CMF208R2000JNR6
RES 8.2 OHM 1W 5% AXIAL CMF208R2000JNR6
RES 8.2ohm 1W 5% AXIAL

RES 8.2ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF208R2000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF208R2000JNR6-ND
Through Hole Resistors CMF208R2000JNR6-ND
8.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

8.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF208R2000JNR6 CMF208R2000JNR6-ND
Product Name RES 8.2 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details