Vishay Intertechnology, Inc. RES 82 OHM 1W 2% AXIAL CMF2082R000GNBF

Description
RES 82ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1W 2% AXIAL - CMF2082R000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1W 2% AXIAL
CMF2082R000GNBF
RES 82 OHM 1W 2% AXIAL CMF2082R000GNBF
RES 82ohm 1W 2% AXIAL

RES 82ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2082R000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2082R000GNBF-ND
Through Hole Resistors CMF2082R000GNBF-ND
82 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 82 2% T-00 B14 Vishay - 47P3221 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 82 2% T-00 B14 Vishay
47P3221
Cmf-20 82 2% T-00 B14 Vishay 47P3221
CMF-20 82 2% T-00 B14

CMF-20 82 2% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2082R000GNBF CMF2082R000GNBF-ND 47P3221
Product Name RES 82 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 82 2% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details