Vishay Intertechnology, Inc. RES 68 OHM 1W 5% AXIAL CMF2068R000JNEB

Description
RES 68ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1W 5% AXIAL - CMF2068R000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1W 5% AXIAL
CMF2068R000JNEB
RES 68 OHM 1W 5% AXIAL CMF2068R000JNEB
RES 68ohm 1W 5% AXIAL

RES 68ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2068R000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2068R000JNEB-ND
Through Hole Resistors CMF2068R000JNEB-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 68 5% T-00 Eb E3 Vishay - 47P3202 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 68 5% T-00 Eb E3 Vishay
47P3202
Cmf-20 68 5% T-00 Eb E3 Vishay 47P3202
CMF-20 68 5% T-00 EB e3

CMF-20 68 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2068R000JNEB CMF2068R000JNEB-ND 47P3202
Product Name RES 68 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 68 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details