Vishay Intertechnology, Inc. RES 680 OHM 1W 5% AXIAL CMF20680R00JNR6

Description
RES 680ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1W 5% AXIAL - CMF20680R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 5% AXIAL
CMF20680R00JNR6
RES 680 OHM 1W 5% AXIAL CMF20680R00JNR6
RES 680ohm 1W 5% AXIAL

RES 680ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20680R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20680R00JNR6-ND
Through Hole Resistors CMF20680R00JNR6-ND
680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4693 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4693
Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4693
Resistor,Metal Film,680Ohms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,680Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20680R00JNR6 CMF20680R00JNR6-ND 40C4693
Product Name RES 680 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers