Vishay Intertechnology, Inc. Res Metal Film 5.1 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole CMF205R1000JNBF

Description
Res Metal Film 5.1 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 5.1 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.1 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole - CMF205R1000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.1 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole
CMF205R1000JNBF
Res Metal Film 5.1 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole CMF205R1000JNBF
Res Metal Film 5.1 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole

Res Metal Film 5.1 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - CMF205R1000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF205R1000JNBF-ND
Through Hole Resistors CMF205R1000JNBF-ND
5.1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF205R1000JNBF CMF205R1000JNBF-ND
Product Name Res Metal Film 5.1 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details