Vishay Intertechnology, Inc. RES 5.1M OHM 1W 5% AXIAL CMF205M1000JLEK

Description
RES 5.1Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1M OHM 1W 5% AXIAL - CMF205M1000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1W 5% AXIAL
CMF205M1000JLEK
RES 5.1M OHM 1W 5% AXIAL CMF205M1000JLEK
RES 5.1Mohm 1W 5% AXIAL

RES 5.1Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF205M1000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF205M1000JLEK-ND
Through Hole Resistors CMF205M1000JLEK-ND
5.1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF205M1000JLEK CMF205M1000JLEK-ND
Product Name RES 5.1M OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers