RES 5.6K OHM 1W 5% AXIAL Product overview: CMF205K6000JNR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF205K6000JNR6 can be used for catalog matching and distributor lookup.
RES 5.6K OHM 1W 5% AXIAL
5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole 1/2watt 5.6Kohms 5%
Resistor,Metal Film,56KOhms,500WV,5
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CMF205K6000JNR6 | 541-CMF205K6000JNR6CT-ND | CMF205K6000JNR6 | 40C4676 |
| Product Name | 1W Resistor | Through Hole Resistors | Metal Film Resistors - | Resistor,metal Film,56Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 5600 ohms | 5600 ohms | ||
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |