Vishay Intertechnology, Inc. RES 560 OHM 1W 2% AXIAL CMF20560R00GKEK

Description
RES 560ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1W 2% AXIAL - CMF20560R00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1W 2% AXIAL
CMF20560R00GKEK
RES 560 OHM 1W 2% AXIAL CMF20560R00GKEK
RES 560ohm 1W 2% AXIAL

RES 560ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20560R00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20560R00GKEK-ND
Through Hole Resistors CMF20560R00GKEK-ND
560 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20560R00GKEK CMF20560R00GKEK-ND
Product Name RES 560 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details