Vishay Intertechnology, Inc. Through Hole Resistors CMF204K7000JKEB

Description
4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF204K7000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF204K7000JKEB-ND
Through Hole Resistors CMF204K7000JKEB-ND
4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7K OHM 1W 5% AXIAL - CMF204K7000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1W 5% AXIAL
CMF204K7000JKEB
RES 4.7K OHM 1W 5% AXIAL CMF204K7000JKEB
RES 4.7Kohm 1W 5% AXIAL

RES 4.7Kohm 1W 5% AXIAL

Supplier's Site
Cmf-20 4.7K 5% T-1 Eb E3 Vishay - 47P3142 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 4.7K 5% T-1 Eb E3 Vishay
47P3142
Cmf-20 4.7K 5% T-1 Eb E3 Vishay 47P3142
CMF-20 4.7K 5% T-1 EB e3

CMF-20 4.7K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF204K7000JKEB-ND CMF204K7000JKEB 47P3142
Product Name Through Hole Resistors RES 4.7K OHM 1W 5% AXIAL Cmf-20 4.7K 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details