Vishay Intertechnology, Inc. Metal Film Resistors - CMF204K7000GKEB

Description
Metal Film Resistors - Through Hole CMF-20 4.7K 2% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-20 4.7K 2% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF204K7000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF204K7000GKEB
Metal Film Resistors - CMF204K7000GKEB
Metal Film Resistors - Through Hole CMF-20 4.7K 2% T-1 EB e3

Metal Film Resistors - Through Hole CMF-20 4.7K 2% T-1 EB e3

Supplier's Site
Through Hole Resistors - CMF204K7000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF204K7000GKEB-ND
Through Hole Resistors CMF204K7000GKEB-ND
4.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF204K7000GKEB CMF204K7000GKEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details