Vishay Intertechnology, Inc. RES 4K OHM 1W 2% AXIAL CMF204K0000GNR6

Description
RES 4Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1W 2% AXIAL - CMF204K0000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1W 2% AXIAL
CMF204K0000GNR6
RES 4K OHM 1W 2% AXIAL CMF204K0000GNR6
RES 4Kohm 1W 2% AXIAL

RES 4Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF204K0000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF204K0000GNR6-ND
Through Hole Resistors CMF204K0000GNR6-ND
4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf20, 4 Kohm, +/2 Percent, 200 Ppm Vishay - 40C4652 - Newark, An Avnet Company
Chicago, IL, United States
Cmf20, 4 Kohm, +/2 Percent, 200 Ppm Vishay
40C4652
Cmf20, 4 Kohm, +/2 Percent, 200 Ppm Vishay 40C4652
CMF20, 4 kOhm, +/- 2 Percent, 200 ppm

CMF20, 4 kOhm, +/- 2 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF204K0000GNR6 CMF204K0000GNR6-ND 40C4652
Product Name RES 4K OHM 1W 2% AXIAL Through Hole Resistors Cmf20, 4 Kohm, +/2 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details