Vishay Intertechnology, Inc. Through Hole Resistors CMF204K0000GNEB

Description
4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF204K0000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF204K0000GNEB-ND
Through Hole Resistors CMF204K0000GNEB-ND
4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4K OHM 1W 2% AXIAL - CMF204K0000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1W 2% AXIAL
CMF204K0000GNEB
RES 4K OHM 1W 2% AXIAL CMF204K0000GNEB
RES 4Kohm 1W 2% AXIAL

RES 4Kohm 1W 2% AXIAL

Supplier's Site
Cmf-20 4K 2% T-00 Eb E3 Vishay - 47P3135 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 4K 2% T-00 Eb E3 Vishay
47P3135
Cmf-20 4K 2% T-00 Eb E3 Vishay 47P3135
CMF-20 4K 2% T-00 EB e3

CMF-20 4K 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF204K0000GNEB-ND CMF204K0000GNEB 47P3135
Product Name Through Hole Resistors RES 4K OHM 1W 2% AXIAL Cmf-20 4K 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details