Vishay Intertechnology, Inc. Metal Film Resistors - CMF2047R000GKEK

Description
Metal Film Resistors - Through Hole CMF-20 47 2% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-20 47 2% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF2047R000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF2047R000GKEK
Metal Film Resistors - CMF2047R000GKEK
Metal Film Resistors - Through Hole CMF-20 47 2% T-1 EK e3

Metal Film Resistors - Through Hole CMF-20 47 2% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF2047R000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2047R000GKEK-ND
Through Hole Resistors CMF2047R000GKEK-ND
47 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF2047R000GKEK CMF2047R000GKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details