Vishay Intertechnology, Inc. RES 47 OHM 1W 2% AXIAL CMF2047R000GKEA

Description
RES 47ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1W 2% AXIAL - CMF2047R000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 2% AXIAL
CMF2047R000GKEA
RES 47 OHM 1W 2% AXIAL CMF2047R000GKEA
RES 47ohm 1W 2% AXIAL

RES 47ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2047R000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2047R000GKEA-ND
Through Hole Resistors CMF2047R000GKEA-ND
47 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF2047R000GKEA CMF2047R000GKEA-ND
Product Name RES 47 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details