Vishay Intertechnology, Inc. Metal Film Resistors - CMF20430R00GNRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF20430R00GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF20430R00GNRE
Metal Film Resistors - CMF20430R00GNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF20430R00GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20430R00GNRE-ND
Through Hole Resistors CMF20430R00GNRE-ND
430 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 430 2% T-00 R36 Vishay - 47P3148 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 430 2% T-00 R36 Vishay
47P3148
Cmf-20 430 2% T-00 R36 Vishay 47P3148
CMF-20 430 2% T-00 R36

CMF-20 430 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20430R00GNRE CMF20430R00GNRE-ND 47P3148
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 430 2% T-00 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details