Vishay Intertechnology, Inc. RES 430 OHM 1W 2% AXIAL CMF20430R00GLRE

Description
RES 430ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1W 2% AXIAL - CMF20430R00GLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1W 2% AXIAL
CMF20430R00GLRE
RES 430 OHM 1W 2% AXIAL CMF20430R00GLRE
RES 430ohm 1W 2% AXIAL

RES 430ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20430R00GLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20430R00GLRE-ND
Through Hole Resistors CMF20430R00GLRE-ND
430 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

430 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 430 2% T-0 R36 Vishay - 47P3147 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 430 2% T-0 R36 Vishay
47P3147
Cmf-20 430 2% T-0 R36 Vishay 47P3147
CMF-20 430 2% T-0 R36

CMF-20 430 2% T-0 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20430R00GLRE CMF20430R00GLRE-ND 47P3147
Product Name RES 430 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 430 2% T-0 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers